Alpha Wire Coaxial Cables (RF) 9178B CL002

Description
Coaxial Cable 30 AWG (0.06mm²) RG-178B 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 30 AWG (0.06mm²) RG-178B 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9178BCL002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9178BCL002-500-ND
Coaxial Cables (RF) 9178BCL002-500-ND
Coaxial Cable 30 AWG (0.06mm²) RG-178B 500.0' (152.40m) 50 Ohms

Coaxial Cable 30 AWG (0.06mm²) RG-178B 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9178B CL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9178B CL002
Coaxial Cables 9178B CL002
9178B Clear 500 FT

9178B Clear 500 FT

Buy Now
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - Clear - 750V - 500 ft - 9178B CL002 - ALP9178B-CL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - Clear - 750V - 500 ft - 9178B CL002
ALP9178B-CL002
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - Clear - 750V - 500 ft - 9178B CL002 ALP9178B-CL002
Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Clear, 500ft, 9178B CL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9178B CL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Clear JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.071

Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Clear, 500ft, 9178B CL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9178B CL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Clear JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.071

Supplier's Site
Coaxial Cable, Rg178B/u, 500Ft, Natural; Coaxial Cable Type Alpha Wire - 02F9860 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg178B/u, 500Ft, Natural; Coaxial Cable Type Alpha Wire
02F9860
Coaxial Cable, Rg178B/u, 500Ft, Natural; Coaxial Cable Type Alpha Wire 02F9860
COAXIAL CABLE, RG178B/U, 500FT, NATURAL; Coaxial Cable Type:RG178B/U; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:FEPRoHS Compliant: Yes

COAXIAL CABLE, RG178B/U, 500FT, NATURAL; Coaxial Cable Type:RG178B/U; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:FEPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9178BCL002-500-ND 9178B CL002 ALP9178B-CL002 02F9860
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - Clear - 750V - 500 ft - 9178B CL002 Coaxial Cable, Rg178B/u, 500Ft, Natural; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) FEP
Cable Conductor Steel, Silver Coated
Cable Shielding Braid Braid; Braid
North American 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1016 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details