Alpha Wire Coaxial Cables 9178B CL001

Description
9178B Clear 1000 FT
Request a Quote Datasheet
Description
9178B Clear 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9178B CL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9178B CL001
Coaxial Cables 9178B CL001
9178B Clear 1000 FT

9178B Clear 1000 FT

Buy Now
Coaxial Cables (RF) - 9178BCL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9178BCL001-1000-ND
Coaxial Cables (RF) 9178BCL001-1000-ND
Coaxial Cable 30 AWG (0.06mm²) RG-178B 1000.0' (304.80m) 50 Ohms

Coaxial Cable 30 AWG (0.06mm²) RG-178B 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - Clear - 750V - 1000 ft - 9178B CL001 - ALP9178B-CL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - Clear - 750V - 1000 ft - 9178B CL001
ALP9178B-CL001
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - Clear - 750V - 1000 ft - 9178B CL001 ALP9178B-CL001
Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Clear, 1000ft, 9178B CL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9178B CL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Clear JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.071

Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Clear, 1000ft, 9178B CL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9178B CL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Clear JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.071

Supplier's Site
Coaxial Cable, Rg178B/u, 1000Ft, Natural; Coaxial Cable Type Alpha Wire - 02F9861 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg178B/u, 1000Ft, Natural; Coaxial Cable Type Alpha Wire
02F9861
Coaxial Cable, Rg178B/u, 1000Ft, Natural; Coaxial Cable Type Alpha Wire 02F9861
COAXIAL CABLE, RG178B/U, 1000FT, NATURAL; Coaxial Cable Type:RG178B/U; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:FEPRoHS Compliant: Yes

COAXIAL CABLE, RG178B/U, 1000FT, NATURAL; Coaxial Cable Type:RG178B/U; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:FEPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9178B CL001 9178BCL001-1000-ND ALP9178B-CL001 02F9861
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - Clear - 750V - 1000 ft - 9178B CL001 Coaxial Cable, Rg178B/u, 1000Ft, Natural; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) FEP
Cable Conductor Steel, Silver Coated
Cable Shielding Braid Braid; Braid
North American 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 3021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details