Alpha Wire Coaxial Cables 9159 BK001

Description
9159 BLACK 1000 FT
Request a Quote Datasheet
Description
9159 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9159 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9159 BK001
Coaxial Cables 9159 BK001
9159 BLACK 1000 FT

9159 BLACK 1000 FT

Buy Now
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 1000 ft - 9159 BK001 - ALP9159-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 1000 ft - 9159 BK001
ALP9159-BK001
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 1000 ft - 9159 BK001 ALP9159-BK001
Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9159 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9159 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVDF SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.19 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9159 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9159 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVDF SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.19 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
Coaxial Cable, Rg-59B/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 85K9961 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59B/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
85K9961
Coaxial Cable, Rg-59B/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 85K9961
COAXIAL CABLE, RG-59B/U, 1000FT, BLACK; Coaxial Cable Type:RG59B; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:Fluoropolym er RoHS Compliant: Yes

COAXIAL CABLE, RG-59B/U, 1000FT, BLACK; Coaxial Cable Type:RG59B; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:Fluoropolymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9159 BK001 ALP9159-BK001 85K9961
Product Name Coaxial Cables Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 1000 ft - 9159 BK001 Coaxial Cable, Rg-59B/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Cable Jacket PVDF
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved RoHS
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details