Alpha Wire Coaxial Cables (RF) 9158S BK002

Description
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9158SBK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9158SBK002-500-ND
Coaxial Cables (RF) 9158SBK002-500-ND
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 50 Ohms

Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9158S BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9158S BK002
Coaxial Cables 9158S BK002
9158S BLACK 500 FT

9158S BLACK 500 FT

Buy Now
Coaxial Cable, Rg58, 20 Awg, 500 Ft, 152.4 M Rohs Compliant Alpha Wire - 92F9569 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg58, 20 Awg, 500 Ft, 152.4 M Rohs Compliant Alpha Wire
92F9569
Coaxial Cable, Rg58, 20 Awg, 500 Ft, 152.4 M Rohs Compliant Alpha Wire 92F9569
Coaxial Cable, RG58, 20 AWG, 500 ft, 152.4 m RoHS Compliant: Yes

Coaxial Cable, RG58, 20 AWG, 500 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9158S BK002 - ALP9158S-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9158S BK002
ALP9158S-BK002
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9158S BK002 ALP9158S-BK002
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 500ft, 9158S BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9158S BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.159 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 500ft, 9158S BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9158S BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.159 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9158SBK002-500-ND 9158S BK002 92F9569 ALP9158S-BK002
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg58, 20 Awg, 500 Ft, 152.4 M Rohs Compliant Alpha Wire Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9158S BK002
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) FEP
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details