Alpha Wire Coaxial Cables 9108 BL002

Description
9108 BLUE 500 FT
Request a Quote
Description
9108 BLUE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9108 BL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9108 BL002
Coaxial Cables 9108 BL002
9108 BLUE 500 FT

9108 BLUE 500 FT

Buy Now
9108 Blue 500 Ft Rohs Compliant Alpha Wire - 28B8823 - Newark, An Avnet Company
Chicago, IL, United States
9108 Blue 500 Ft Rohs Compliant Alpha Wire
28B8823
9108 Blue 500 Ft Rohs Compliant Alpha Wire 28B8823
9108 BLUE 500 FT ROHS COMPLIANT: YES

9108 BLUE 500 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 20 AWG - Blue - 300V - 500 ft - 9108 BL002 - ALP9108-BL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 20 AWG - Blue - 300V - 500 ft - 9108 BL002
ALP9108-BL002
Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 20 AWG - Blue - 300V - 500 ft - 9108 BL002 ALP9108-BL002
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Blue, 500ft, 9108 BL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9108 BL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Blue JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.198 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Blue, 500ft, 9108 BL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9108 BL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Blue JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.198 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9108 BL002 28B8823 ALP9108-BL002
Product Name Coaxial Cables 9108 Blue 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 20 AWG - Blue - 300V - 500 ft - 9108 BL002
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Cable Jacket FEP
Cable Shielding Braid; Braid
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details