Alpha Wire Coaxial Cables 9108 BL001

Description
9108 BLUE 1000 FT
Request a Quote Datasheet
Description
9108 BLUE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9108 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9108 BL001
Coaxial Cables 9108 BL001
9108 BLUE 1000 FT

9108 BLUE 1000 FT

Buy Now
Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 20 AWG - Blue - 300V - 1000 ft - 9108 BL001 - ALP9108-BL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 20 AWG - Blue - 300V - 1000 ft - 9108 BL001
ALP9108-BL001
Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 20 AWG - Blue - 300V - 1000 ft - 9108 BL001 ALP9108-BL001
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Blue, 1000ft, 9108 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9108 BL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Blue JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.198 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Blue, 1000ft, 9108 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9108 BL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Blue JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.198 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Alpha Wire - 04F6044 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Alpha Wire
04F6044
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Alpha Wire 04F6044
TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9108 BL001 ALP9108-BL001 04F6044
Product Name Coaxial Cables Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 20 AWG - Blue - 300V - 1000 ft - 9108 BL001 Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Alpha Wire
Cable Jacket FEP
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved RoHS
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details