Alpha Wire Coaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 9105 BK002

Description
COAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:Fluoropolym er RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:Fluoropolym er RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Alpha Wire - 04F5139 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
04F5139
Coaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 04F5139
COAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:Fluoropolym er RoHS Compliant: Yes

COAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:Fluoropolymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F5139
Product Name Coaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details