Alpha Wire Coaxial Cables (RF) 9104 BK002

Description
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9104BK002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9104BK002-ND
Coaxial Cables (RF) 9104BK002-ND
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9104 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9104 BK002
Coaxial Cables 9104 BK002
9104 BLACK 500 FT

9104 BLACK 500 FT

Buy Now
Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Alpha Wire - 04F5136 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
04F5136
Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 04F5136
COAXIAL CABLE, RG-6/U, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:Fluoropolym er RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:Fluoropolymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies
Product Number 9104BK002-ND 9104 BK002 04F5136
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-6/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF)
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA220 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details