Alpha Wire Coaxial Cables (RF) 9104 BK001

Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9104BK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9104BK001-ND
Coaxial Cables (RF) 9104BK001-ND
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9104 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9104 BK001
Coaxial Cables 9104 BK001
9104 BLACK 1000 FT

9104 BLACK 1000 FT

Buy Now
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 04F5137 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
04F5137
Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 04F5137
COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:Fluoropolym er RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:Fluoropolymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies
Product Number 9104BK001-ND 9104 BK001 04F5137
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-6/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF)
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details