Alpha Wire Bus Bar Wire, 100Ft, 10Awg, Copper; Jacket Material Alpha Wire 910 NC005

Description
BUS BAR WIRE, 100FT, 10AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 10AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 10Awg, Copper; Jacket Material Alpha Wire - 03F5752 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 10Awg, Copper; Jacket Material Alpha Wire
03F5752
Bus Bar Wire, 100Ft, 10Awg, Copper; Jacket Material Alpha Wire 03F5752
BUS BAR WIRE, 100FT, 10AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 10AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F5752
Product Name Bus Bar Wire, 100Ft, 10Awg, Copper; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details