Alpha Wire Coaxial Cables 9062AC SL001

Description
9062AC SLATE 1000 FT
Request a Quote
Description
9062AC SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9062AC SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062AC SL001
Coaxial Cables 9062AC SL001
9062AC SLATE 1000 FT

9062AC SLATE 1000 FT

Buy Now
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Gray - 750V - 1000 ft - 9062AC SL001 - ALP9062AC-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Gray - 750V - 1000 ft - 9062AC SL001
ALP9062AC-SL001
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Gray - 750V - 1000 ft - 9062AC SL001 ALP9062AC-SL001
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Gray, 1000ft, 9062AC SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Gray, 1000ft, 9062AC SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
9062Ac Slate 1000 Ft Rohs Compliant Alpha Wire - 28B8822 - Newark, An Avnet Company
Chicago, IL, United States
9062Ac Slate 1000 Ft Rohs Compliant Alpha Wire
28B8822
9062Ac Slate 1000 Ft Rohs Compliant Alpha Wire 28B8822
9062AC SLATE 1000 FT ROHS COMPLIANT: YES

9062AC SLATE 1000 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9062AC SL001 ALP9062AC-SL001 28B8822
Product Name Coaxial Cables Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Gray - 750V - 1000 ft - 9062AC SL001 9062Ac Slate 1000 Ft Rohs Compliant Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved RoHS
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Cable Assembly - 6069A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Encoder cable - NEBM-M12G12-RS-2.23-N-M12G12H - Festo Corporation
Specs
Cable Length 7.32 ft (22.3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details