Alpha Wire Coaxial Cables 9062AC RD001

Description
9062AC RED 1000 FT
Request a Quote
Description
9062AC RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9062AC RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062AC RD001
Coaxial Cables 9062AC RD001
9062AC RED 1000 FT

9062AC RED 1000 FT

Buy Now
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC RD001 - ALP9062AC-RD001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC RD001
ALP9062AC-RD001
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC RD001 ALP9062AC-RD001
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062AC RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC RD001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062AC RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC RD001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
9062Ac Red 1000 Ft Rohs Compliant Alpha Wire - 92F9566 - Newark, An Avnet Company
Chicago, IL, United States
9062Ac Red 1000 Ft Rohs Compliant Alpha Wire
92F9566
9062Ac Red 1000 Ft Rohs Compliant Alpha Wire 92F9566
9062AC RED 1000 FT ROHS COMPLIANT: YES

9062AC RED 1000 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9062AC RD001 ALP9062AC-RD001 92F9566
Product Name Coaxial Cables Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC RD001 9062Ac Red 1000 Ft Rohs Compliant Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved RoHS
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details