Alpha Wire Coaxial Cables 9062AC OR001

Description
9062AC ORANGE 1000 FT
Request a Quote
Description
9062AC ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9062AC OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062AC OR001
Coaxial Cables 9062AC OR001
9062AC ORANGE 1000 FT

9062AC ORANGE 1000 FT

Buy Now
9062Ac Orange 1000 Ft Rohs Compliant Alpha Wire - 28B8821 - Newark, An Avnet Company
Chicago, IL, United States
9062Ac Orange 1000 Ft Rohs Compliant Alpha Wire
28B8821
9062Ac Orange 1000 Ft Rohs Compliant Alpha Wire 28B8821
9062AC ORANGE 1000 FT ROHS COMPLIANT: YES

9062AC ORANGE 1000 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Orange - 750V - 1000 ft - 9062AC OR001 - ALP9062AC-OR001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Orange - 750V - 1000 ft - 9062AC OR001
ALP9062AC-OR001
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Orange - 750V - 1000 ft - 9062AC OR001 ALP9062AC-OR001
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Orange, 1000ft, 9062AC OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Orange JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Orange, 1000ft, 9062AC OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Orange JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9062AC OR001 28B8821 ALP9062AC-OR001
Product Name Coaxial Cables 9062Ac Orange 1000 Ft Rohs Compliant Alpha Wire Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Orange - 750V - 1000 ft - 9062AC OR001
Standards / Certifications RoHS CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details