Alpha Wire Coaxial Cables 9062AC BL001

Description
9062AC BLUE 1000 FT
Request a Quote
Description
9062AC BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9062AC BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062AC BL001
Coaxial Cables 9062AC BL001
9062AC BLUE 1000 FT

9062AC BLUE 1000 FT

Buy Now
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC BL001 - ALP9062AC-BL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC BL001
ALP9062AC-BL001
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC BL001 ALP9062AC-BL001
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062AC BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC BL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062AC BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC BL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
9062Ac Blue 1000 Ft Rohs Compliant Alpha Wire - 92F6979 - Newark, An Avnet Company
Chicago, IL, United States
9062Ac Blue 1000 Ft Rohs Compliant Alpha Wire
92F6979
9062Ac Blue 1000 Ft Rohs Compliant Alpha Wire 92F6979
9062AC BLUE 1000 FT ROHS COMPLIANT: YES

9062AC BLUE 1000 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9062AC BL001 ALP9062AC-BL001 92F6979
Product Name Coaxial Cables Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062AC BL001 9062Ac Blue 1000 Ft Rohs Compliant Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved RoHS
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details