Alpha Wire Coaxial Cables (RF) 9062AC BK021

Description
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9062ACBK021-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9062ACBK021-ND
Coaxial Cables (RF) 9062ACBK021-ND
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms

Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms

Buy Now Datasheet
Coaxial Cables - 9062AC BK021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062AC BK021
Coaxial Cables 9062AC BK021
9062AC BLACK BOX 1000FT

9062AC BLACK BOX 1000FT

Buy Now
9062Ac Black Box 1000Ft Rohs Compliant Alpha Wire - 28B8817 - Newark, An Avnet Company
Chicago, IL, United States
9062Ac Black Box 1000Ft Rohs Compliant Alpha Wire
28B8817
9062Ac Black Box 1000Ft Rohs Compliant Alpha Wire 28B8817
9062AC BLACK BOX 1000FT ROHS COMPLIANT: YES

9062AC BLACK BOX 1000FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000ft - 9062AC BK021 - ALP9062AC-BK021 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000ft - 9062AC BK021
ALP9062AC-BK021
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000ft - 9062AC BK021 ALP9062AC-BK021
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062AC BK021 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062AC BK021


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9062ACBK021-ND 9062AC BK021 28B8817 ALP9062AC-BK021
Product Name Coaxial Cables (RF) Coaxial Cables 9062Ac Black Box 1000Ft Rohs Compliant Alpha Wire Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000ft - 9062AC BK021
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Steel, Copper Coated
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details