Alpha Wire Coaxial Cables (RF) 9062AC BK011

Description
Coaxial Cable 22 AWG RG-62A 2000.0' (609.60m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-62A 2000.0' (609.60m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9062ACBK011-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9062ACBK011-ND
Coaxial Cables (RF) 9062ACBK011-ND
Coaxial Cable 22 AWG RG-62A 2000.0' (609.60m) 93 Ohms

Coaxial Cable 22 AWG RG-62A 2000.0' (609.60m) 93 Ohms

Buy Now Datasheet
Coaxial Cables - 9062AC BK011 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062AC BK011
Coaxial Cables 9062AC BK011
9062AC BLACK 2000 FT

9062AC BLACK 2000 FT

Buy Now
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 2000 ft - 9062AC BK011 - ALP9062AC-BK011 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 2000 ft - 9062AC BK011
ALP9062AC-BK011
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 2000 ft - 9062AC BK011 ALP9062AC-BK011
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 2000ft, 9062AC BK011 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC BK011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 2000ft, 9062AC BK011


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062AC BK011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
9062Ac Black 2000 Ft Rohs Compliant Alpha Wire - 28B8816 - Newark, An Avnet Company
Chicago, IL, United States
9062Ac Black 2000 Ft Rohs Compliant Alpha Wire
28B8816
9062Ac Black 2000 Ft Rohs Compliant Alpha Wire 28B8816
9062AC BLACK 2000 FT ROHS COMPLIANT: YES

9062AC BLACK 2000 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9062ACBK011-ND 9062AC BK011 ALP9062AC-BK011 28B8816
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 2000 ft - 9062AC BK011 9062Ac Black 2000 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Steel, Copper Coated
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details