Alpha Wire Coaxial Cables (RF) 9062A BK021

Description
Coaxial Cable 22 AWG (0.32mm²) RG-62A 1000.0' (304.80m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG (0.32mm²) RG-62A 1000.0' (304.80m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9062ABK021-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9062ABK021-1000-ND
Coaxial Cables (RF) 9062ABK021-1000-ND
Coaxial Cable 22 AWG (0.32mm²) RG-62A 1000.0' (304.80m) 93 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-62A 1000.0' (304.80m) 93 Ohms

Buy Now Datasheet
Coaxial Cables - 9062A BK021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062A BK021
Coaxial Cables 9062A BK021
9062A BLACK BOX 1000FT

9062A BLACK BOX 1000FT

Buy Now
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 03F3310 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
03F3310
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 03F3310
COAXIAL CABLE, RG-62A/U, 1000FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 1000FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000ft - 9062A BK021 - ALP9062A-BK021 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000ft - 9062A BK021
ALP9062A-BK021
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000ft - 9062A BK021 ALP9062A-BK021
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062A BK021 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062A BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062A BK021


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062A BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9062ABK021-1000-ND 9062A BK021 03F3310 ALP9062A-BK021
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000ft - 9062A BK021
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Steel, Copper Coated
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products