Alpha Wire Hook-up Wire 906 SV001

Description
906 Silver 1000 FT
Request a Quote
Description
906 Silver 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 906 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
906 SV001
Hook-up Wire 906 SV001
906 Silver 1000 FT

906 Silver 1000 FT

Buy Now
906 SV001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP906-SV001 - Lapp Tannehill
Savage, MN, United States
906 SV001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP906-SV001
906 SV001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft ALP906-SV001
Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 6 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 906 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 906 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.162 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 6 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 906 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 906 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.162 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 906 SV001 ALP906-SV001
Product Name Hook-up Wire 906 SV001 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 6 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
Approvals ASTM B33 QQ W 343 Type S Type S
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 169809-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 139161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details