Alpha Wire Multiple Conductor Cables 902005 SL005

Description
5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-902005SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-902005SL005-ND
Multiple Conductor Cables 216-902005SL005-ND
5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 5 Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5249 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 5 Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5249
Multicore Cable, 5 Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5249
MULTICORE CABLE, 5 COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.507mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 5 COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.507mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-902005SL005-ND 23AJ5249
Product Name Multiple Conductor Cables Multicore Cable, 5 Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
System cable - 706-3057/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details