Alpha Wire Multiple Conductor Cables 902005 SL001

Description
5 Conductor Multi-Conductor Cable Slate 20 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 20 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-902005SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-902005SL001-DS-ND
Multiple Conductor Cables 216-902005SL001-DS-ND
5 Conductor Multi-Conductor Cable Slate 20 AWG Enter Number of Feet in Order Quantity

5 Conductor Multi-Conductor Cable Slate 20 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 5 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4979 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 5 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4979
Multicore Cable, 5 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4979
MULTICORE CABLE, 5 COND, 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.507mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 5 COND, 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.507mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-902005SL001-DS-ND 23AJ4979
Product Name Multiple Conductor Cables Multicore Cable, 5 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
System cable - 706-2300/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details