Alpha Wire Multiple Conductor Cables 902002 SL001

Description
2 Conductor Multi-Conductor Cable Slate 20 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 20 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-902002SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-902002SL001-DS-ND
Multiple Conductor Cables 216-902002SL001-DS-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable Slate 20 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 2 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4974 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 2 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4974
Multicore Cable, 2 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4974
MULTICORE CABLE, 2 COND, 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.507mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 2 COND, 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.507mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-902002SL001-DS-ND 23AJ4974
Product Name Multiple Conductor Cables Multicore Cable, 2 Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details