Alpha Wire Multiple Conductor Cables 901809 SL001

Description
9 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901809SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901809SL001-DS-ND
Multiple Conductor Cables 216-901809SL001-DS-ND
9 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity

9 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 9 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4970 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 9 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4970
Multicore Cable, 9 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4970
MULTICORE CABLE, 9 COND, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.963mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 9 COND, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.963mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901809SL001-DS-ND 23AJ4970
Product Name Multiple Conductor Cables Multicore Cable, 9 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details