Alpha Wire Multiple Conductor Cables 901807 SL001

Description
7 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901807SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901807SL001-DS-ND
Multiple Conductor Cables 216-901807SL001-DS-ND
7 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity

7 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 7 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4968 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 7 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4968
Multicore Cable, 7 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4968
MULTICORE CABLE, 7 COND, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.963mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 7 COND, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.963mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901807SL001-DS-ND 23AJ4968
Product Name Multiple Conductor Cables Multicore Cable, 7 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details