Alpha Wire Multiple Conductor Cables 901805 SL005

Description
5 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901805SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901805SL005-ND
Multiple Conductor Cables 216-901805SL005-ND
5 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 5 Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire - 24AJ5458 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 5 Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
24AJ5458
Multicore Cable, 5 Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire 24AJ5458
MULTICORE CABLE, 5 COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.963mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 5 COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.963mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901805SL005-ND 24AJ5458
Product Name Multiple Conductor Cables Multicore Cable, 5 Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-10-N-S1G15 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 10FT Length - 3021015-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
5 suppliers