Alpha Wire Multiple Conductor Cables 901805 SL001

Description
5 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901805SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901805SL001-DS-ND
Multiple Conductor Cables 216-901805SL001-DS-ND
5 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity

5 Conductor Multi-Conductor Cable Slate 18 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 5 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4966 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 5 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4966
Multicore Cable, 5 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4966
MULTICORE CABLE, 5 COND, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.963mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 5 COND, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.963mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901805SL001-DS-ND 23AJ4966
Product Name Multiple Conductor Cables Multicore Cable, 5 Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details