Alpha Wire Multiple Conductor Cables 901803 SL005

Description
3 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901803SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901803SL005-ND
Multiple Conductor Cables 216-901803SL005-ND
3 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 3 Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5233 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5233
Multicore Cable, 3 Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5233
MULTICORE CABLE, 3 COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.963mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.963mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901803SL005-ND 23AJ5233
Product Name Multiple Conductor Cables Multicore Cable, 3 Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details