Alpha Wire Multiple Conductor Cables 901607CY SL001

Description
7 Conductor Multi-Conductor Cable Slate 16 AWG Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 16 AWG Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901607CYSL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901607CYSL001-DS-ND
Multiple Conductor Cables 216-901607CYSL001-DS-ND
7 Conductor Multi-Conductor Cable Slate 16 AWG Braid Enter Number of Feet in Order Quantity

7 Conductor Multi-Conductor Cable Slate 16 AWG Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 7 Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4956 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 7 Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4956
Multicore Cable, 7 Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4956
MULTICORE CABLE, 7 COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 7 COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901607CYSL001-DS-ND 23AJ4956
Product Name Multiple Conductor Cables Multicore Cable, 7 Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349696 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details