The Multicore Cable, part number 901607, features seven conductors made of 16 AWG bare copper, suitable for various applications requiring flexibility and durability. The cable has a nominal insulation wall of 0.016 inches made from PVC and a jacket made from TPE with a thickness of 0.050 inches, providing protection against environmental factors. It is rated for a voltage of 600 VRMS and can operate within a temperature range of -30 to 90°C for static applications and -5 to 90°C for dynamic use. The cable is designed with a minimum twist rate of 2.8 twists per foot and is compliant with multiple standards, including UL and CSA, ensuring its reliability in various settings. Additionally, it is RoHS compliant and free from substances of very high concern as per REACH regulations. The cable is packaged in a continuous length of 100 feet, making it suitable for projects requiring longer runs.
7 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
MULTICORE CABLE, 7 COND, 16AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 216-901607SL005-ND | 23AJ5226 |
| Product Name | Multiple Conductor Cables | Multicore Cable, 7 Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Thermoplastic Elastomer (TPE) | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Number of Conductors | 7 # |