Alpha Wire Multiple Conductor Cables 901604 SL005

Description
4 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901604SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901604SL005-ND
Multiple Conductor Cables 216-901604SL005-ND
4 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 4 Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5222 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 4 Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5222
Multicore Cable, 4 Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5222
MULTICORE CABLE, 4 COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 4 COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901604SL005-ND 23AJ5222
Product Name Multiple Conductor Cables Multicore Cable, 4 Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-3033/102-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details