Alpha Wire Multiple Conductor Cables 901412 SL001

Description
12 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901412SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901412SL001-DS-ND
Multiple Conductor Cables 216-901412SL001-DS-ND
12 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity

12 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 12 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4946 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 12 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4946
Multicore Cable, 12 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4946
MULTICORE CABLE, 12 COND, 14AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 12 COND, 14AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901412SL001-DS-ND 23AJ4946
Product Name Multiple Conductor Cables Multicore Cable, 12 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details