Alpha Wire Multiple Conductor Cables 901407 SL005

Description
7 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901407SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901407SL005-ND
Multiple Conductor Cables 216-901407SL005-ND
7 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 7 Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5213 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 7 Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5213
Multicore Cable, 7 Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5213
MULTICORE CABLE, 7 COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 7 COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901407SL005-ND 23AJ5213
Product Name Multiple Conductor Cables Multicore Cable, 7 Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details