Alpha Wire Multiple Conductor Cables 901407 SL001

Description
7 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901407SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901407SL001-DS-ND
Multiple Conductor Cables 216-901407SL001-DS-ND
7 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity

7 Conductor Multi-Conductor Cable Slate 14 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 7 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4942 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 7 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4942
Multicore Cable, 7 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4942
MULTICORE CABLE, 7 COND, 14AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 7 COND, 14AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901407SL001-DS-ND 23AJ4942
Product Name Multiple Conductor Cables Multicore Cable, 7 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6SMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details