3 Conductor Multi-Conductor Cable Slate 14 AWG Braid Enter Number of Feet in Order Quantity
MULTICORE CABLE, 3 COND, 14AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 216-901403CYSL001-DS-ND | 23AJ4937 |
| Product Name | Multiple Conductor Cables | Multicore Cable, 3 Cond, 14Awg, 1000Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Thermoplastic Elastomer (TPE) | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | Braid |