Alpha Wire Multiple Conductor Cables 901403 SL005

Description
3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote
Description
3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicore Cable, part number 901403, features three conductors made of 14 AWG bare copper, designed for a variety of applications. The cable has a nominal insulation thickness of 0.016 inches made from PVC and a jacket made of TPE with a thickness of 0.050 inches, providing durability and flexibility. It is rated for a voltage of 600 VRMS and operates effectively within a temperature range of -30 to 90°C for static applications and -5 to 90°C for dynamic use. The cable is suitable for both wet and dry environments and is compliant with UL, CSA, and RoHS standards, ensuring it meets safety and environmental regulations. The cable is also sunlight resistant and has a maximum pull tension of 97 lbs. With a length of 100 feet, this cable is ideal for projects requiring reliable performance in various conditions.

Datasheet Summary
Powered by GS/AI

The Multicore Cable, part number 901403, features three conductors made of 14 AWG bare copper, designed for a variety of applications. The cable has a nominal insulation thickness of 0.016 inches made from PVC and a jacket made of TPE with a thickness of 0.050 inches, providing durability and flexibility. It is rated for a voltage of 600 VRMS and operates effectively within a temperature range of -30 to 90°C for static applications and -5 to 90°C for dynamic use. The cable is suitable for both wet and dry environments and is compliant with UL, CSA, and RoHS standards, ensuring it meets safety and environmental regulations. The cable is also sunlight resistant and has a maximum pull tension of 97 lbs. With a length of 100 feet, this cable is ideal for projects requiring reliable performance in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901403SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901403SL005-ND
Multiple Conductor Cables 216-901403SL005-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 3 Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5208 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5208
Multicore Cable, 3 Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5208
MULTICORE CABLE, 3 COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901403SL005-ND 23AJ5208
Product Name Multiple Conductor Cables Multicore Cable, 3 Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details