Alpha Wire Multiple Conductor Cables 901205CY SL005

Description
5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901205CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901205CYSL005-ND
Multiple Conductor Cables 216-901205CYSL005-ND
5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 5 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5206 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 5 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5206
Multicore Cable, 5 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5206
MULTICORE CABLE, 5 COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 5 COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901205CYSL005-ND 23AJ5206
Product Name Multiple Conductor Cables Multicore Cable, 5 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 349580 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details