Alpha Wire Multiple Conductor Cables 901205 SL001

Description
5 Conductor Multi-Conductor Cable Slate 12 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 12 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901205SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901205SL001-DS-ND
Multiple Conductor Cables 216-901205SL001-DS-ND
5 Conductor Multi-Conductor Cable Slate 12 AWG Enter Number of Feet in Order Quantity

5 Conductor Multi-Conductor Cable Slate 12 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 5 Cond, 12Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4933 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 5 Cond, 12Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4933
Multicore Cable, 5 Cond, 12Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4933
MULTICORE CABLE, 5 COND, 12AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 5 COND, 12AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901205SL001-DS-ND 23AJ4933
Product Name Multiple Conductor Cables Multicore Cable, 5 Cond, 12Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 2115754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial; Twisted Pair
Cable Shielding Foil; Foil twisted pair (ftp)
View Details