Alpha Wire Multiple Conductor Cables 901204 SL005

Description
4 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901204SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901204SL005-ND
Multiple Conductor Cables 216-901204SL005-ND
4 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 4 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5203 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 4 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5203
Multicore Cable, 4 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5203
MULTICORE CABLE, 4 COND, 12AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 4 COND, 12AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901204SL005-ND 23AJ5203
Product Name Multiple Conductor Cables Multicore Cable, 4 Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 1113155 - RS Components, Ltd.
Specs
Cable Shielding Nickel plated copper
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS; En 2235, en 2714-013, far 25-869
View Details