Alpha Wire Multiple Conductor Cables 901203 SL001

Description
3 Conductor Multi-Conductor Cable Slate 12 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 12 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901203SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901203SL001-DS-ND
Multiple Conductor Cables 216-901203SL001-DS-ND
3 Conductor Multi-Conductor Cable Slate 12 AWG Enter Number of Feet in Order Quantity

3 Conductor Multi-Conductor Cable Slate 12 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multicore Cable, 3 Cond, 12Awg, 1000Ft; Cable Shielding Alpha Wire - 23AJ4929 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 12Awg, 1000Ft; Cable Shielding Alpha Wire
23AJ4929
Multicore Cable, 3 Cond, 12Awg, 1000Ft; Cable Shielding Alpha Wire 23AJ4929
MULTICORE CABLE, 3 COND, 12AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 12AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm?; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901203SL001-DS-ND 23AJ4929
Product Name Multiple Conductor Cables Multicore Cable, 3 Cond, 12Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details