Alpha Wire Multiple Conductor Cables 901004CY SL005

Description
4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901004CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901004CYSL005-ND
Multiple Conductor Cables 216-901004CYSL005-ND
4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 4 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5198 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 4 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5198
Multicore Cable, 4 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5198
MULTICORE CABLE, 4 COND, 10AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 4 COND, 10AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:5.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901004CYSL005-ND 23AJ5198
Product Name Multiple Conductor Cables Multicore Cable, 4 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1049-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers