Alpha Wire Multiple Conductor Cables 901003CY SL005

Description
3 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901003CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901003CYSL005-ND
Multiple Conductor Cables 216-901003CYSL005-ND
3 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 3 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5196 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5196
Multicore Cable, 3 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5196
MULTICORE CABLE, 3 COND, 10AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 10AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:5.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901003CYSL005-ND 23AJ5196
Product Name Multiple Conductor Cables Multicore Cable, 3 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details