Alpha Wire Multiple Conductor Cables 901003 SL005

Description
3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-901003SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-901003SL005-ND
Multiple Conductor Cables 216-901003SL005-ND
3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 3 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire - 23AJ5195 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire
23AJ5195
Multicore Cable, 3 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire 23AJ5195
MULTICORE CABLE, 3 COND, 10AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 10AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:5.32mm?; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-901003SL005-ND 23AJ5195
Product Name Multiple Conductor Cables Multicore Cable, 3 Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 1M Length - 3021056-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers