Alpha Wire Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 9008A BK001

Description
COAXIAL CABLE, RG-8/U, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Drop Ship:YesRoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-8/U, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Drop Ship:YesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 02F9812 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
02F9812
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 02F9812
COAXIAL CABLE, RG-8/U, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Drop Ship:YesRoHS Compliant: Yes

COAXIAL CABLE, RG-8/U, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9812
Product Name Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details