HOOK UP WIRE, 500FT, 28AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19M8551 |
| Product Name | Hook Up Wire, 500Ft, 28Awg Copper, Brown; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |