The Hook-Up Wire, part number 28Y7411, features a cross-sectional area of 0.24 mm² and is available in a length of 30 meters (100 feet). It is constructed with a PVC jacket, which is yellow in color, and is rated for a maximum operating temperature of 105°C. This wire is compliant with RoHS standards and has a voltage rating of 300V. It is suitable for various applications, including control cabinets and environments requiring good abrasion and flame resistance. The stranded copper conductors provide flexibility and ease of handling, making it a practical choice for wiring needs in both general and specialized applications.
HOOK-UP WIRE, 0.24MM2, 30M, YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28Y7411 |
| Product Name | Hook-Up Wire, 0.24Mm2, 30M, Yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |