Alpha Wire Hook Up Wire, 500Ft, 24Awg Copper, White; Jacket Material Alpha Wire 892419 WH002

Description
HOOK UP WIRE, 500FT, 24AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 500FT, 24AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 24Awg Copper, White; Jacket Material Alpha Wire - 91B8532 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 24Awg Copper, White; Jacket Material Alpha Wire
91B8532
Hook Up Wire, 500Ft, 24Awg Copper, White; Jacket Material Alpha Wire 91B8532
HOOK UP WIRE, 500FT, 24AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 24AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91B8532
Product Name Hook Up Wire, 500Ft, 24Awg Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details