Alpha Wire Hook-up Wire 892419 BL001

Description
892419 BLUE 1000 FT
Request a Quote
Description
892419 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 892419 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
892419 BL001
Hook-up Wire 892419 BL001
892419 BLUE 1000 FT

892419 BLUE 1000 FT

Buy Now
892419 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft - ALP892419-BL001 - Lapp Tannehill
Savage, MN, United States
892419 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
ALP892419-BL001
892419 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft ALP892419-BL001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 892419 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892419 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 892419 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892419 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 892419 BL001 ALP892419-BL001
Product Name Hook-up Wire 892419 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0570 inch (1.45 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details