Alpha Wire Hook-Up Wire, 0.38Mm2, 30M, White; Jacket Material Alpha Wire 892219 WH005

Description
HOOK-UP WIRE, 0.38MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.38MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.38Mm2, 30M, White; Jacket Material Alpha Wire - 28Y7398 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.38Mm2, 30M, White; Jacket Material Alpha Wire
28Y7398
Hook-Up Wire, 0.38Mm2, 30M, White; Jacket Material Alpha Wire 28Y7398
HOOK-UP WIRE, 0.38MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.38MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y7398
Product Name Hook-Up Wire, 0.38Mm2, 30M, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details