Alpha Wire Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire 892219 BK001

Description
HOOK UP WIRE, 1000FT, 22AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire - 27M1464 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire
27M1464
Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire 27M1464
HOOK UP WIRE, 1000FT, 22AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1464
Product Name Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers