Alpha Wire Hook Up Wire, 500Ft, 22Awg Copper, Brown; Jacket Material Alpha Wire 892207 BR002

Description
HOOK UP WIRE, 500FT, 22AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 22AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 22Awg Copper, Brown; Jacket Material Alpha Wire - 91B0460 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 22Awg Copper, Brown; Jacket Material Alpha Wire
91B0460
Hook Up Wire, 500Ft, 22Awg Copper, Brown; Jacket Material Alpha Wire 91B0460
HOOK UP WIRE, 500FT, 22AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 22AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91B0460
Product Name Hook Up Wire, 500Ft, 22Awg Copper, Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details