Alpha Wire Hook-Up Wire, 0.62Mm2, 30M, White; Jacket Material Alpha Wire 892019 WH005

Description
HOOK-UP WIRE, 0.62MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.62MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.62Mm2, 30M, White; Jacket Material Alpha Wire - 28Y7388 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.62Mm2, 30M, White; Jacket Material Alpha Wire
28Y7388
Hook-Up Wire, 0.62Mm2, 30M, White; Jacket Material Alpha Wire 28Y7388
HOOK-UP WIRE, 0.62MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.62MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y7388
Product Name Hook-Up Wire, 0.62Mm2, 30M, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
T-adapter - FB-TA-M12-5POL - Festo Corporation
Specs
Connector Type Plugs/sockets 5-pin M12x1/M12x1
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details